NEN-ISO 7634

Road vehicles - Compressed air braking systems for towed vehicles including those with electronic braking control functions - Test procedures

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 64
ICS Code (Braking systems): 43.040.40
scope:

This International Standard specifies the test procedures for testing the operational performance requirements of towed vehicles of Category O (full trailers, semi-trailers, and centre-axle trailers) as defined in Annex 7 of the UN-ECE Consolidated Resolution on the Construction of Vehicles (R. E. 3). This includes vehicles fitted with compressed air braking systems (with and without an antilock braking system or an electronically controlled braking system), in accordance with UN-ECE Regulation No. 13, 09 series of amendments, supplements 1 to 6. Test methods covering lock actuators are not included. The values in square brackets [ ] and the values in the tables are taken from ECE Regulation No. 13 for information.

Document History

NEN-ISO 7634
June 1, 2007
Road vehicles - Compressed air braking systems for towed vehicles including those with electronic braking control functions - Test procedures
This International Standard specifies the test procedures for testing the operational performance requirements of towed vehicles of Category O (full trailers, semi-trailers, and centre-axle trailers)...
July 1, 2003
Road vehicles - Compressed-air braking systems - Test procedures
This International Standard specifies procedures for testing the compressed-air braking systems of full trailers, semi-trailers and centre-axle trailers, with and without antilock braking system...
Advertisement