NEN-ISO 8528-9

Reciprocating internal combustion engine driven alternating current generating sets - Part 9: Measurement and evaluation of mechanical vibrations

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 22
ICS Code (Generating sets): 29.160.40
scope:

Describes a procedure for measuring and evaluating the external mechanical vibration behaviour of generating sets at the measuring points stated in that International Standard. It applies to RIC engine driven AC generating sets for fixed and mobile installations with rigid and/or resilient mountings. It is applicable for land and marine use, excluding generating sets used on aircraft or those used to propel land vehicles and locomotives. For some specific applications (essential hospital supplies, high rise building, etc.) supplementary requirements may be necessary. The provisions of this part of ISO 8528 should be regarded as a basis. For generating sets driven by other reciprocating-type prime movers (e.g. sewage gas engines, steam engines), the provisions of this part of ISO 8528 should be regarded as a basis.

Document History

July 1, 2017
Reciprocating internal combustion engine driven alternating current generating sets - Part 9: Measurement and evaluation of mechanical vibrations
NEN-ISO 8528-9 describes a procedure for measuring and evaluating the external mechanical vibration behaviour of generating sets at the measuring points stated in this document. It applies to RIC...
NEN-ISO 8528-9
January 1, 1996
Reciprocating internal combustion engine driven alternating current generating sets - Part 9: Measurement and evaluation of mechanical vibrations
Describes a procedure for measuring and evaluating the external mechanical vibration behaviour of generating sets at the measuring points stated in that International Standard. It applies to RIC...
Advertisement