NEN-ISO 8863

Ship's wheelhouse windows - Heating by hot air of glass panes

active, Most Current
Organization: NEN
Publication Date: 1 June 1987
Status: active
Page Count: 6
ICS Code (Marine ventilation, air conditioning and heating systems): 47.020.90
scope:

This International Standard specifies design requirements and general considerations for hot-air heating of wheelhouse windows on board seagoing merchant ships to prevent condendation or frost, when specified by the shipowner. This International Standard is based on an outdoor air temperature of - 20 ° C and applies to all conditions except those encountered is extremely cold climates

Document History

NEN-ISO 8863
June 1, 1987
Ship's wheelhouse windows - Heating by hot air of glass panes
This International Standard specifies design requirements and general considerations for hot-air heating of wheelhouse windows on board seagoing merchant ships to prevent condendation or frost, when...
Advertisement