NEN-ISO/IEC 14776-326

Information technology - Small Computer System Interface (SCSI) - Part 326: Reduced Block Commands (RBC)

inactive
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 48
ICS Code (Interface and interconnection equipment): 35.200
scope:

This standard defines a Reduced Block Command set for logical block devices. The Reduced Block Commands along with the required SPC-2 commands and their restrictions described in this standard, fully specify the complete command set for RBC logical block devices. The purpose of this document is to provide a command set of reduced requirements and options from SCSI Block Commands (SBC) (ISO/IEC 14776-321) for block devices. The reduced command set is intended to more closely match the functionality required for simple block logical units. The specified commands place no restrictions on device performance. The basic focus of this command set ist to enable the command and control of rigid disks and removable media devices attached to Serial Bus and utilizing SCSI Serial Bus Protocol 2 (SBP-2)(ISO/IEC 14776-232).

Document History

September 1, 2015
Information technology - Small Computer System Interface (SCSI) - Part 326: Reduced Block Commands (RBC)
NEN-ISO/IEC 14776-326 defines a Reduced Block Command set for logical block devices. The Reduced Block Commands along with the required SPC-2 commands and their restrictions described in this...
December 1, 2009
Information technology - Small computer system interface (SCSI) - Part 326: Reduced block commands (RBC)
A description is not available for this item.
NEN-ISO/IEC 14776-326
December 1, 2002
Information technology - Small Computer System Interface (SCSI) - Part 326: Reduced Block Commands (RBC)
This standard defines a Reduced Block Command set for logical block devices. The Reduced Block Commands along with the required SPC-2 commands and their restrictions described in this standard, fully...
Advertisement