NEN-ISO/IEC 15944-4

Information technology - Business Operational View - Part 4: Business transaction scenarios - Accounting and economic ontology

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 84
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/IEC 15944 provides a set of UML class diagrams and conceptual explanations that circumscribe the Open-edi Business Transaction Ontology. It explains the mechanics of a business transaction state machine - the procedural component of an OeBTO - and the (internal) constraint component of OeBTO - its repository for business rules. This part of ISO/IEC 15944 addresses collaborations among independent trading partners as defined in ISO/IEC 15944-1. This part of ISO/IEC 15944 applies to both binary collaborations (buyer and seller) and mediated collaborations (buyer, seller, third-party). The ontological features described herein propose standards only for the BOV - that is, the business aspects of business transactions as they are defined in ISO/IEC 15944-1.

Document History

NEN-ISO/IEC 15944-4
November 1, 2007
Information technology - Business Operational View - Part 4: Business transaction scenarios - Accounting and economic ontology
This part of ISO/IEC 15944 provides a set of UML class diagrams and conceptual explanations that circumscribe the Open-edi Business Transaction Ontology. It explains the mechanics of a business...
Advertisement