NEN-ISO/IEC 17310
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Mapping functions for the employment of 64 kbit/s circuit mode connections with 16 kbit/s sub-multiplexing
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Telephone networks): | 33.040.35 |
scope:
Defines the mapping functions in exchange of Private Integrated Services Networks (PISNs) required for the utilization of scenarios in which 64 kbit/s circuit mode connections are sub-multiplexed into 4 x 16 kbit/s channels for carrying inter-PINX signalling and user information.
Document History
NEN-ISO/IEC 17310
November 1, 2000
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Mapping functions for the employment of 64 kbit/s circuit mode connections with 16 kbit/s sub-multiplexing
Defines the mapping functions in exchange of Private Integrated Services Networks (PISNs) required for the utilization of scenarios in which 64 kbit/s circuit mode connections are sub-multiplexed...