NEN-ISO 9825

Hydrometry - Field measurement of discharge in large rivers and rivers in flood

active, Most Current
Organization: NEN
Publication Date: 1 June 2005
Status: active
Page Count: 18
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard deals specifically with the measurement of discharge in large rivers and the measurement of rivers in flood. It also describes the relevant field measurements when it becomes necessary to use indirect methods of estimating discharge.

Document History

NEN-ISO 9825
June 1, 2005
Hydrometry - Field measurement of discharge in large rivers and rivers in flood
This International Standard deals specifically with the measurement of discharge in large rivers and the measurement of rivers in flood. It also describes the relevant field measurements when it...
Advertisement