NEN-ISO/IEC 11581-3

Information technology - User system interfaces and symbols - Icon symbols and functions - Part 1: Pointer icons

active, Most Current
Organization: NEN
Publication Date: 1 April 2000
Status: active
Page Count: 14
ICS Code (IT applications in office work): 35.240.20
scope:

Applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part adresses only pointer icons. Pointers are icons that are logically attached to a physical input device, and that the user manipulates to interact with other screen elements, see ISO/IEC 11581-1. This part describes user interaction with and appearance of pointer icons on the screen. It also specifies how pointer icons on a screen change appearance to give users feedback.

Document History

NEN-ISO/IEC 11581-3
April 1, 2000
Information technology - User system interfaces and symbols - Icon symbols and functions - Part 1: Pointer icons
Applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part adresses only pointer icons. Pointers are...
Advertisement