NEN-ISO/IEC 14165-331

Information technology - Fibre Channel - Part 331: Virtual Interface (FC-VI)

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 338
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI Architecture model. FC-VI additionally defines how Fibre Channel services are used to perform the services required by the VI Architecture model of its network transport.

Document History

NEN-ISO/IEC 14165-331
September 1, 2007
Information technology - Fibre Channel - Part 331: Virtual Interface (FC-VI)
This part of ISO/IEC 14165 defines the Fibre Channel mapping protocol for the Virtual Interface (VI) Architecture (FC-VI). FC-VI defines the Fibre Channel Information Units in accordance with the VI...
Advertisement