NEN-ISO/IEC 24709-2

Information technology - Conformance testing for the biometric application programming interface (BioAPI) - Part 2: Test assertions for biometric service providers

active, Most Current
Organization: NEN
Publication Date: 15 February 2007
Status: active
Page Count: 330
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 24709 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1. This part of ISO/IEC 24709 specifies what subset of all the test assertions defined herein are to be executed for each of the five conformance subclasses of BSPs defined in ISO/IEC 19784-1 (BioAPI 2.0). It also specifies additional assertions that are to be executed depending on the optional features of BioAPI 2.0 that the implementation under test claims to support. Test assertions specified in this part of ISO/IEC 24709 are not claimed to be exhaustive (see also ISO/IEC 24709-1:2007, Clause 6). Biometric service provider implementations that are tested according to the methodology specified in ISO/IEC 24709-1 and with the test assertions specified in this part of ISO/IEC 24709 can (only) claim conformance to those aspects of ISO/IEC 19784-1 that are covered by these test assertions.

Document History

NEN-ISO/IEC 24709-2
February 15, 2007
Information technology - Conformance testing for the biometric application programming interface (BioAPI) - Part 2: Test assertions for biometric service providers
This part of ISO/IEC 24709 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1. This part of ISO/IEC 24709 specifies what subset of all the test...
Advertisement