NEN-ISO/IEC/IEEE 8802-1AB

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AB: Station and media access control connectivity discovery

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 152
ICS Code (Networking): 35.110
scope:

NEN-ISO-IEC-IEEE 8802-1AB is to define a protocol and management elements, suitable for advertising information to stations attached to the same IEEE 802 LAN, for the purpose of populating physical topology and device discovery management information databases. The protocol facilitates the identification of stations connected by IEEE 802 LANs/MANs, their points of interconnection, and access points for management protocols. This standard defines a protocol that a) Advertises connectivity and management information about the local station to adjacent stations on the same IEEE 802 LAN. b) Receives network management information from adjacent stations on the same IEEE 802 LAN. c) Operates with all IEEE 802 access protocols and network media. d) Establishes a network management information schema and object definitions that are suitable for storing connection information about adjacent stations. e) Provides compatibility with the IETF PTOPO MIB (IETF RFC 2922.

Document History

NEN-ISO/IEC/IEEE 8802-1AB
September 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AB: Station and media access control connectivity discovery
NEN-ISO-IEC-IEEE 8802-1AB is to define a protocol and management elements, suitable for advertising information to stations attached to the same IEEE 802 LAN, for the purpose of populating physical...
February 1, 2014
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AB: Station and media access control connectivity discovery
The scope of NEN-ISO/IEC/IEEE 8802-1AB is to define a protocol and management elements, suitable for advertising information to stations attached to the same IEEE 802 LAN, for the purpose of...
Advertisement