NEN-ISO/IEC/IEEE 21451-4
Information technology - Smart transducer interface for sensors and actuators - Part 4: Mixed-mode communication protocols and Transducer Electronic Data Sheet (TEDS) formats
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 450 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This standard defines the protocol and interface that allows analog transducers to communicate digital information with an IEEE 1451 object. It also defines the format of the Transducer TEDS. The Transducer TEDS is based on the IEEE 1451.2 ™ TEDS. The standard does not specify the transducer design, signal conditioning, or the specific use of the TEDS.
Document History
NEN-ISO/IEC/IEEE 21451-4
June 1, 2010
Information technology - Smart transducer interface for sensors and actuators - Part 4: Mixed-mode communication protocols and Transducer Electronic Data Sheet (TEDS) formats
This standard defines the protocol and interface that allows analog transducers to communicate digital information with an IEEE 1451 object. It also defines the format of the Transducer TEDS. The...