NEN-ISO/IEC 7776

Information technology - Telecommunications and information exchange between systems - High-level data link control procedure - Description of the X.25 LAPB-compatible DTE data link procedures

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 46
ICS Code (Data link layer): 35.100.20
scope:

Cancels and replaces the first edition (1986). Defines an application of certain HDLC standards. Also defines the structure, elements and procedures for the operation of a DTE using the X.25 LAPB protocol. The procedures are applicable to data interchange between a DTE and a DCE, or between two DTEs. The procedures are defined for use on duplex links, using synchronous transmission or start/stop transmission.

Document History

NEN-ISO/IEC 7776
August 1, 1995
Information technology - Telecommunications and information exchange between systems - High-level data link control procedure - Description of the X.25 LAPB-compatible DTE data link procedures
Cancels and replaces the first edition (1986). Defines an application of certain HDLC standards. Also defines the structure, elements and procedures for the operation of a DTE using the X.25 LAPB...
Advertisement