NEN - NPR-CEN-ISO/TS 11135-2

Sterilization of health care products - Ethylene oxide - Part 2: Guidance on the application of ISO 11135-1

inactive
Organization: NEN
Publication Date: 1 September 2008
Status: inactive
Page Count: 54
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This Technical Specification provides guidance for the requirements in ISO 11135-1:2007. It does not repeat the requirements and is not intended to be used in isolation. The exclusions in ISO 11135-1 apply also to this Technical Specification. For ease of reference, the clause numbering in this Technical Specification corresponds to that in ISO 11135-1:2007. Further guidance for the requirements given in ISO 11135-1 is also included in Annex C of ISO 11135-1:2007 and should be used in conjunction with this Technical Specification. This guidance document is intended for people who have a basic knowledge of the principles of EO sterilization but may need help in determining how to best meet the requirements contained in ISO 11135-1. This document is not intended for people lacking a basic knowledge of the principles of EO sterilization.

Document History

Sterilization of health care products - Ethylene oxide - Part 2: Guidance on the application of ISO 11135-1
A description is not available for this item.
NPR-CEN-ISO/TS 11135-2
September 1, 2008
Sterilization of health care products - Ethylene oxide - Part 2: Guidance on the application of ISO 11135-1
This Technical Specification provides guidance for the requirements in ISO 11135-1:2007. It does not repeat the requirements and is not intended to be used in isolation. The exclusions in ISO 11135-1...
Advertisement