NEN - NPR-CEN/TR 16427

Intelligent transport systems - Public transport - Traveller Information for Visually Impaired People (TI-VIP)

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 52
ICS Code (Aids for blind or partially sighted people): 11.180.30
scope:

This Technical Report is based on work undertaken to define the scope for a possible Technical Specification that would specify the information needed by blind and visually impaired people (VIP) when they are travelling. This information is primarily intended for users of road-based transport like buses, trolleybuses and trams, but it can also be used for subway, regional and inter-city trains. The Technical Specification that is suggested would aim to define the contents of the information required at an urban or regional level. Its goal would be to make consistent information for VIP who are travelling anywhere in Europe. It would define the nature and the structure of the information for VIP using public transport to make it familiar, homogeneous and consistent. The Technical Specification would be applicable to organisations and operators of facilities for Public Transport and related services, either urban or regional, who want to guarantee "accessibility for all" and comply with local laws and recommendations in that field. The suggested Technical Specification should comply with relevant laws and recommendations throughout European countries. Such a Technical Specification should define the information and remotely controlled functions that should be available for VIPs at stops, platforms, access areas and inside/outside vehicles. The provision and the updating of the available information would be undertaken by the Public Transport operators or their partners. It would have to be linked with existing information and management systems. A Technical Specification would identify the contents of the information, the events, the validity time periods and the information which should be offered by different classes of end-user devices. The Technical Specification would state which information is to be provided by each one of the different classes of end-user devices.

Document History

NPR-CEN/TR 16427
January 1, 2013
Intelligent transport systems - Public transport - Traveller Information for Visually Impaired People (TI-VIP)
This Technical Report is based on work undertaken to define the scope for a possible Technical Specification that would specify the information needed by blind and visually impaired people (VIP) when...
Advertisement