NEN - NPR-IEC/PAS 62407
Real-time Ethernet control automation technology (EtherCAT™)
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 242 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
EtherCAT is a real-time Ethernet technology especially suitable for communication between control systems and peripheral devices like I/O systems, drives, sensors and actuators. This PAS is related to the ISO/IEC 7498-1. This PAS gives an introductory overview on the EtherCAT technology and then specifies;The Physical Layer selection from ISO/IEC 8802-3 and IEEE 802.3ae;The Data Link Layer services and protocols in addition to those specified in ISO/IEC 8802-3. -The Application Layer services and protocols
Document History