NEN - NPR-IEC/PAS 62050

Board level drop test method of components for handheld electronic products

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 26
ICS Code (Semiconductor devices in general): 31.080.01
scope:

The Board Level Drop Test Method is intended to evaluate and compare drop performance of surface mount electronic components for handheld electronic product applications in an accelerated test environment, where excessive flexure of a circuit board causes product failure. The purpose is to standardize the test board and test methodology to provide a reproducible assessment of the drop test performance of surface mounted components while duplicating the failure modes normally observed during product level test. The purpose of this document is to prescribe a standardized test method and reporting procedure. This is not a component qualification test and is not meant to replace any system level drop test that maybe needed to qualify a specific handheld electronic product. The standard is not meant to cover the drop test required to simulate shipping and handling related shock of electronic components or PCB assemblies. These requirements are already addressed in JESD22-B104-B and JESD22-B110. The method is applicable to both area-array and perimeter-leaded surface mounted packages. Correlation between test and field conditions is not yet fully established. Consequently, the test procedure is presently more appropriate for relative component performance than for use as a pass/fail criterion. Rather, results should be used to augment existing data or establish baseline for potential investigative efforts in package/board technologies. The comparability between different test sites, data acquisition methods, and board manufacturers has not been fully demonstrated by existing data. As a result, if the data are to be used for direct comparison of component performance, matching study must first be performed to prove that the data are in fact comparable across different test sites and test conditions. This method is not intended to substitute for full characterization testing, which might incorporate substantially larger sample sizes and increased number of drops. Due to limited sample size and number of drops specified here, it is possible that enough failure data may not be generated in every case to perform full statistical analysis.

Document History

NPR-IEC/PAS 62050
December 1, 2004
Board level drop test method of components for handheld electronic products
The Board Level Drop Test Method is intended to evaluate and compare drop performance of surface mount electronic components for handheld electronic product applications in an accelerated test...

References

Advertisement