NEN - NPR-IEC/TR 61499-3
Function blocks for industrial-process measurement and control systems - Part 3: Tutorial information
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61499, which is a technical report, is intended to provide a simple shorthand for common functionality in a broad number of "application domains" and, to that extent, may be considered a "language". It should be noted that IEC 61499 is not a programming methodology per se.
Document History
NPR-IEC/TR 61499-3
June 1, 2004
Function blocks for industrial-process measurement and control systems - Part 3: Tutorial information
This part of IEC 61499, which is a technical report, is intended to provide a simple shorthand for common functionality in a broad number of "application domains" and, to that extent, may be...