NEN - NPR-ISO/IEC TR 14652
Information technology - Specification method for cultural conventions
| Organization: | NEN |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 128 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Application of information technology in general): | 35.240.01 |
scope:
This Technical Report specifies a description format for the specification of cultural conventions, a description format for character sets, and a description format for binding character names to ISO/IEC 10646, plus a set of default values for some of these items. The specification is upward compatible with POSIX locale specifications;a locale conformant to POSIX specifications will also be conformant to the specifications in this Technical Report, while the reverse condition will not hold. The descriptions are intended to be coded in text files to be used via Application Programming Interfaces, that are expected to be developed for a number of systems which comply with ISO/IEC 9945. An alignment effort has been undertaken for this specification to be aligned with the revision of the ISO/IEC 9945 standard published in 2003.
Document History