NEN - NPR-IEC/TS 60034-18-42

Rotating electrical machines - Part 18-42: Qualification and acceptance tests for partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 37
ICS Code (Rotating machinery): 29.160
scope:

This Technical Specification defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such as pulse width modulation (PWM) converters, and expected to withstand partial discharge activity during service. It specifies electrical qualification and acceptance tests on representative samples which verify fitness for operation with voltage-source converters. This document does not apply to: - Rotating machines which are fed by converters only for starting. - Electrical equipment and systems for traction.

Document History

NPR-IEC/TS 60034-18-42
October 1, 2008
Rotating electrical machines - Part 18-42: Qualification and acceptance tests for partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters
This Technical Specification defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such...

References

Advertisement