NEN - NPR-ISO/PAS 18167

Textile floor coverings - Installation practices - General

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 51
ICS Code (Floor coverings): 97.150
scope:

NPR-ISO/PAS 18167 sets out the requirements for installing textile floor coverings (carpets). It gives details of the work necessary in preparing subfloor surfaces together with the procedures that are to be adopted where textile floor coverings are laid over various types of subfloors and underlays and where subfloor heating units are installed. The objective of this International Standard is to provide the contractors, manufacturers, suppliers, and purchasers of textile floor coverings and others, for example, technical educators, with procedures to enable the provision of correctly installed textile floor coverings.

Document History

NPR-ISO/PAS 18167
December 1, 2014
Textile floor coverings - Installation practices - General
NPR-ISO/PAS 18167 sets out the requirements for installing textile floor coverings (carpets). It gives details of the work necessary in preparing subfloor surfaces together with the procedures that...
Advertisement