NEN - NPR-IEC/TR 60870-6-505
Telecontrol equipment and systems - Part 6-505: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 User guide
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
Provides a set of guidelines on the use of the following TASE.2 international standards: IEC 60870-6-503, IEC 60870-6-702, IEC 60870-6-802. These standards specify a method of exchanging time-critical control center data through wide- and local-area networks using a full ISO compliant protocol stack. They contain provisions for supporting both centralized and distributed architectures. These standards include the exchange of real-time indications, control operations, time series data, scheduling and accounting iformation, unstructured ASCI II or binary files, remote program control, and event notification.
Document History