NEN - NPR-ISO/TS 6733

Milk and milk products - Determination of lead content - Graphite furnace atomic absorption spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 22
ICS Code (Milk and milk products in general): 67.100.01
scope:

This Technical Specification describes a method for the quantitative determination of the total lead content in milk and milk products. The detection limit of the method, defined as three times the standard deviation of the blank determination, is 0,001 mg/kg for liquid products and 0,01 mg/kg for solid products if dry ashing is applied. For pressurized wet mineralization, these figures are the same for test portions containing 0,2 g of dry matter. Microwave mineralization allows for larger test portions, and detection limits are accordingly lower.

Document History

NPR-ISO/TS 6733
November 1, 2006
Milk and milk products - Determination of lead content - Graphite furnace atomic absorption spectrometric method
This Technical Specification describes a method for the quantitative determination of the total lead content in milk and milk products. The detection limit of the method, defined as three times the...
Advertisement