NEN - NVN-ENV 1993-4-2

Eurocode 3: Design of steel structures - Part 4-2: Silos, tanks and pipelines - Tanks

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 58
ICS Code (Stationary containers and tanks): 23.020.10
ICS Code (Fluid storage devices in general): 23.020.01
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

Provides principles and application rules for the structural design of vertical cylindrical above ground steel tanks for the storage of liquid products with the following characteristics: characteristic internal pressures not less than -100mbar and not more than 500mbar b) design metal temperature in the range of -196°C to +300°C c) maximum design liquid level not higher than the top of the cylindrical shell.

Document History

NVN-ENV 1993-4-2
October 1, 1999
Eurocode 3: Design of steel structures - Part 4-2: Silos, tanks and pipelines - Tanks
Provides principles and application rules for the structural design of vertical cylindrical above ground steel tanks for the storage of liquid products with the following characteristics:...
Advertisement