NEN 10103
Aluminium electrolytic capacitors for long life (type 1) and for general purpose application (type 2)
| Organization: | NEN |
| Publication Date: | 31 July 1979 |
| Status: | inactive |
| ICS Code (Aluminium electrolytic capacitors): | 31.060.50 |
scope:
IEC 103A includes the clause covering the preferred range of case sizes for aluminium electrolytic capacitors with terminations at one end. IEC 103B includes the clause covering the preferred range of case sizes for aluminium electrolytic capacitors with axial wire terminations (Style A1, A2, A3, A4 and A5). IEC 103C includes the clause covering the preferred dimensions for aluminium electrolytic capacitors with wire terminations at one end (Style C2 and C4). IEC 103D deals with dimensions and spacings of terminations and methods for aluminium electrolytic capacitors with terminations at one end (Style C).
Document History