DS/EN 60670-22
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations - Part 22: Particular requirements for connecting boxes and enclosures
| Organization: | DS |
| Publication Date: | 16 March 2007 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This part of EN 60670 applies to boxes, enclosures and parts of enclosures (hereafter called boxes and enclosures) for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1 500 V d.c. intended for household or similar fixed electrical installations, either indoors or outdoors.
NOTE Requirements for particular types of boxes and enclosures are given in the relevant parts 2 of IEC 60670.
Boxes and enclosures complying with this standard are suitable for use at ambient tem-
perature not normally exceeding 25 °C but occasionally reaching 35 °C.
This International Standard is intended to apply to boxes and enclosures for electrical
accessories within the scope of IEC technical committee 23.
NOTE This standard may also be used as a reference document for other IEC technical committees and
subcommittees.
A box or an enclosure which is an integral part of an electrical accessory and provides
protection for that accessory against external influences (for example mechanical impact,
ingress of solid objects or water, etc.) is covered by the relevant standard for such an
accessory.
This standard does not apply to
. ceiling roses;
. luminaire supporting couplers;
. boxes, enclosures and parts of enclosures specifically designed to be used for cable
trunking and ducting systems complying with IEC 61084 and which are not intended to be
installed outside of these systems.
This standard applies to connecting boxes for junction(s) and/or tapping(s).
Document History