NEN 10371-3-7

Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyesterfilm mica paper with an epoxy resin binder for single conductor taping

active, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: active
Page Count: 24
ICS Code (Insulating gases): 29.040.20
scope:

Specifies the requirements for an electrical insulting material containing mica paper with polyester films and with an epoxy resin binder for single conductor taping. The requirements are applicable to material having a nominal thickness from 0,07 mm to 0,12 mm.

Document History

NEN 10371-3-7
October 1, 1995
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyesterfilm mica paper with an epoxy resin binder for single conductor taping
Specifies the requirements for an electrical insulting material containing mica paper with polyester films and with an epoxy resin binder for single conductor taping. The requirements are applicable...
Advertisement