NEN 10713

Data processing - CAMAC - Subroutines

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1984
Status: inactive
Page Count: 64
ICS Code (Software): 35.080
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Rolling, extruding and drawing equipment): 25.120.20
scope:

Recommendations are presented for a set of software subroutines to provide a general capability for communications with CAMAC systems as defined in IEC Publication 516. They will be of primary interest to those who wish to write their own data-processing program in a high level programming language; such as FORTRAN. The achievable data transfer rate is of course dependent on a number of factors including the language used, the operating system, the compiler, the method and level of subroutine implementation and the computer.

Document History

NEN 10713
May 1, 1984
Data processing - CAMAC - Subroutines
Recommendations are presented for a set of software subroutines to provide a general capability for communications with CAMAC systems as defined in IEC Publication 516. They will be of primary...
Advertisement