NEN 10730-2-15

Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 54
ICS Code (Automatic controls for household use): 97.120
scope:

Applies to equipment intended for use in, on or in association with boilers with a maximum pressure rating of 2000kPa (20 bar), for houshold and similar use. Equipment not intended for normal houshold use, but which may be used by the public, e.g. by laymen in shops, in light industry and on farms, is within the scope. Is also applicable to controls for appliances within the scope of IEC 335-1 and individual controls utilized as part of a control system.

Document History

NEN 10730-2-15
June 1, 1995
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
Applies to equipment intended for use in, on or in association with boilers with a maximum pressure rating of 2000kPa (20 bar), for houshold and similar use. Equipment not intended for normal...
Advertisement