NEN 7027

Concrete building blocks and stones

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1973
Status: inactive
Page Count: 16
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Concrete and concrete products): 91.100.30
scope:

This standard applies to concrete wall elements with dimensions as mentioned in section 1.4. It also applies to wall elements which, with respect to shape and composition, can be considered to fall under this standard. This standard applies to wall elements - as far as they have not yet been specified in (other) standards - intended for use in brickwork and plastered boundary walls, inner walls and sheets of cavity walls of buildings, with the exception of the damp course and the brickwork beneath it and as far as cavities in the elements are not filled with mortar or otherwise.

Document History

NEN 7027
September 1, 1973
Concrete building blocks and stones
This standard applies to concrete wall elements with dimensions as mentioned in section 1.4. It also applies to wall elements which, with respect to shape and composition, can be considered to fall...

References

Advertisement