NEN-EN 10225-1
Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 1: Plates
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | pending |
| ICS Code (Heat-treatable steels): | 77.140.10 |
scope:
This part of EN 10225 specifies requirements for weldable structural steels to be used in the fabrication of fixed offshore structures in the form of plates. Following thickness limitations are given in this standard: - S355NL1O up to and including 200 mm; - S355ML1O, S420ML1O, S460ML1O, S500ML1O up to and including 120 mm; - S420QLO, S460QLO, S500QLO, S550QLO, S620QLO, S690QLO up to and including 150 mm. Greater thicknesses may be agreed, provided the technical requirements of this European Standard are maintained. The standard is applicable to steels for offshore structures, designed to operate in the offshore sector but not to steels supplied for the fabrication of subsea pipelines, risers, process equipment, process piping and other utilities. It is primarily applicable to the North Sea Sector, but may also be applicable in other areas provided that due consideration is given to local conditions e.g. temperature.
Document History