NEN-EN 10246-3

Non-destructive testing of steel tubes - Part 3: Automatic eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 18
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

Specifies the requirements for automatic eddy current testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections. The standard specifies acceptance levels, calibration procedures and gives guidance on the limitations of the test. Is applicable to the inspection of tubes with an outside diameter equal to or greater than 4 mm.

Document History

NEN-EN 10246-3
December 1, 1999
Non-destructive testing of steel tubes - Part 3: Automatic eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections
Specifies the requirements for automatic eddy current testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded (SAW) tubes, for the detection of...
October 1, 1995
Non-destructive testing of steel tubes - Part 3: Automatic eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections
Specifies the requirements for automatic eddy current testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded (SAW) tubes, for the detection of...

References

Advertisement