NEN-EN 1172

Copper and copper alloys - Sheet and strip for building purposes

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
ICS Code (Copper products): 77.150.30
scope:

This standard specifies requirements for copper sheet and strip in thickness from 0,5 mm up to and including 1 mm and in widths up to and including 1250 mm. This standard is applicable to sheet and strip for use in building construction, e.g. for roof drainage systems, gutters, downpipes, roof coverings, external wall claddings, dormer windows, verges, chimney flashings and roof valleys.

Document History

November 1, 2011
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm. This European Standard is...
August 1, 2010
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm. This European Standard is...
September 1, 1996
Copper and copper alloys - Sheet and strip for building purposes
This standard specifies requirements for copper sheet and strip in thickness from 0,5 mm up to and including 1 mm and in widths up to and including 1250 mm. This standard is applicable to sheet and...
NEN-EN 1172
September 1, 1993
Copper and copper alloys - Sheet and strip for building purposes
This standard specifies requirements for copper sheet and strip in thickness from 0,5 mm up to and including 1 mm and in widths up to and including 1250 mm. This standard is applicable to sheet and...
Advertisement