NEN-EN 1154

Building hardware - Controlled door closing devices - Requirements and test methods

active
Organization: NEN
Publication Date: 1 January 1997
Status: active
Page Count: 28
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
ICS Code (Doors and windows): 91.060.50
scope:

Specifies rquirements for controlled door closing devices for swing doors, such devices being mounted on or in the frame, on or in the door, or in the floor. The scope is limited to manually operated door closing devices were the energy for closing is generated by the user upon opening the door, such that when the door is released, it returns to a closed position, in a controlled manner. Devices such as spring hinges, which do not exert a checking control during door closing, are outside the scope of this standard. Door closing devices (door closers) manufactured in accordance with this standard are recommended for use wherever there is a requirement for reliable closing control of a door. Door closers for use on fire/smoke doors need additional attributes in order to contribute actively to meeting the essential safety requirements in case of fire, either independently or as part of a complete door assembly. These additional requirements for door closers for use on a fire/smoke door assembly are specified in normative annex A. Door closers incorporating electrically powered hold-open mechanisms, for use on fire/smoke door assemblies, are covered by prEN 1155.

Document History

November 1, 2006
Building hardware - Controlled door closing devices - Requirements and test methods
A description is not available for this item.
February 1, 2003
Building hardware - Controlled door closing devices - Requirements and test methods
A description is not available for this item.
June 1, 2002
Building hardware - Controlled door closing devices - Requirements and test methods
A description is not available for this item.
NEN-EN 1154
January 1, 1997
Building hardware - Controlled door closing devices - Requirements and test methods
Specifies rquirements for controlled door closing devices for swing doors, such devices being mounted on or in the frame, on or in the door, or in the floor. The scope is limited to manually operated...
November 1, 1993
Building hardware - Controlled door closing devices - Specifications and test methods
Specifies rquirements for controlled door closing devices for swing doors, such devices being mounted on or in the frame, on or in the door, or in the floor. The scope is limited to manually operated...

References

Advertisement