NEN-EN 12244-2

Domestic direct gas-fired washing machines of het input not exceeding 20 kW - Part 2: Rational use of energy

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
ICS Code (Laundry appliances): 97.060
scope:

Specifies the requirements and test methods for rational use of energy of domestic direct gas-fired washing appliances with or without heat exchanger, with or without centrifuge, of types A1, A1AS, B11, B11AS, and B11BS having heat input not exceeding 20 kW, hereafter referred to as "appliances".

Document History

April 1, 1998
Direct gas-fired washing machines of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
Specifies the requirements and test methods for rational use of energy of domestic direct gas-fired washing appliances with or without heat exchanger, with or without centrifuge, of types A1, A1AS,...
NEN-EN 12244-2
December 1, 1995
Domestic direct gas-fired washing machines of het input not exceeding 20 kW - Part 2: Rational use of energy
Specifies the requirements and test methods for rational use of energy of domestic direct gas-fired washing appliances with or without heat exchanger, with or without centrifuge, of types A1, A1AS,...

References

Advertisement