NEN-EN 12285-1

Workshop fabricated steel tanks - Part 1: Horizontal cylindrical single skin and double skin tanks for the underground storage of flammable and nonflammable water polluting liquids

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: inactive
Page Count: 166
ICS Code (Stationary containers and tanks): 23.020.10
ICS Code (Protection against dangerous goods): 13.300
scope:

This standard specifies the product characteristics and test/assessment methods for workshop fabricated cylindrical, horizontal steel tanks, single (type S) and double skin (type D) intended to be used for the underground storage of water polluting liquids (both flammable and non-flammable) at normal ambient temperature conditions (-20 °C to +50 °C) within the following limits: from 800 mm up to 3000 mm nominal diameter and, up to a maximum overall length of 6 times the nominal diameter for liquids with a maximum density of up to 1,9 kg/l and, with an operating pressure (Po) of maximum 1,5 bar (abs.) and, for double skin tanks with a vacuum leak detection system where the kinematic viscosity does not exceed 5 × 10-3 m2/s. Tanks designed to this standard allow for an earth cover of 1.5m and for the tank to withstand traffic loads from a properly constructed roadway

Document History

October 1, 2016
Workshop fabricated steel tanks - Part 1: Horizontal cylindrical single skin and double skin tanks for the underground storage of flammable and nonflammable water polluting liquids other than for heating and cooling of buildings
This European Standard specifies the product characteristics and test methods for workshop fabricated cylindrical, horizontal steel tanks, single (type S) and double skin (type D) intended to be used...
NEN-EN 12285-1
April 1, 2014
Workshop fabricated steel tanks - Part 1: Horizontal cylindrical single skin and double skin tanks for the underground storage of flammable and nonflammable water polluting liquids
This standard specifies the product characteristics and test/assessment methods for workshop fabricated cylindrical, horizontal steel tanks, single (type S) and double skin (type D) intended to be...
July 1, 2003
Workshop fabricated steel tanks - Part 1: Horizontal cylindrical single skin and double skin tanks for underground storage of flammable and non-flammable water polluting liquids
This standard specifies the requirements for metallic shop fabricated cylindrical, horizontal tanks, single and double skin for underground storage of water polluting liquids (both flammable and...
Advertisement