NEN-EN 12441-8

Zinc and zinc alloys - Chemical analysis - Part 8: Determination of tin in secondary zinc - Flame atomic absorption spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 January 2005
Status: active
Page Count: 14
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

This document specifies a flame atomic absorption spectrometric method for the determination of tin in secondary zinc. It is applicable to the products specified in EN 13283. It is suitable for the determination of tin contents (mass fractions) between 0,1 % and 1,0 %.

Document History

NEN-EN 12441-8
January 1, 2005
Zinc and zinc alloys - Chemical analysis - Part 8: Determination of tin in secondary zinc - Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of tin in secondary zinc. It is applicable to the products specified in EN 13283. It is suitable for the...
August 1, 2002
Zinc and zinc alloys - Chemical analysis - Part 8: Determination of Tin in secondary zinc - Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of tin in secondary zinc. It is applicable to the products specified in EN 13283. It is suitable for the...
November 1, 1997
Zinc and zinc alloys - Chemical analysis - Part 8: Determination of lead, iron and aluminium by inductively coupled plasma atomic emission spectrometry
Specifies an analytical method for the determination of lead, iron and aluminium in zinc and zinc alloys by inductively coupled plasma atomic emission spectrometry.
Advertisement