NEN-EN 12452

Copper and copper alloys - Rolled, finned, seamless tubes for heat exchangers

inactive
Organization: NEN
Publication Date: 1 May 2010
Status: inactive
Page Count: 23
ICS Code (Copper products): 77.150.30
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the composition, property requirements and tolerances on dimensions and form for rolled, finned, seamless copper and copper alloy tubes for heat exchangers supplied in the size range from 6 mm up to and including 35 mm outside diameter and from 1 mm up to and including 3 mm wall thickness of the unfinned section with fin height up to and including 1,5 mm. The sampling procedures and the methods of test for verification of conformity to the requirements of this standard are also specified.

Document History

May 1, 2012
Copper and copper alloys - Rolled, finned, seamless tubes for heat exchangers
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for rolled, finned, seamless copper and copper alloy tubes for heat exchangers supplied...
NEN-EN 12452
May 1, 2010
Copper and copper alloys - Rolled, finned, seamless tubes for heat exchangers
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for rolled, finned, seamless copper and copper alloy tubes for heat exchangers supplied...
August 1, 1999
Copper and copper alloys - Rolled, finned, seamless tubes for heat exchangers
Specifies the composition, property requirements and tolerances on dimensions and form for rolled, finned, seamless copper and copper alloy tubes for heat exchangers supplied in the size range from 6...
July 1, 1996
Copper and copper alloys - Rolled, finned, seamless tubes for heat exchangers
Specifies the composition, property requirements and tolerances on dimensions and form for rolled, finned, seamless copper and copper alloy tubes for heat exchangers supplied in the size range from 6...

References

Advertisement