NEN-EN 12697-48

Bituminous mixtures - Test methods for hot mix asphalt - Part 48: Interlayer Bonding

inactive
Organization: NEN
Publication Date: 1 November 2013
Status: inactive
Page Count: 35
ICS Code (Road construction materials): 93.080.20
scope:

This draft European Standard specifies test methods for determining the bond strength between an asphalt layer and other construction layers in road or airfield pavement. The tests can also be applied on laboratory prepared interlayers. Further informative test methods are defined for evaluating the complex bond stiffness between road construction layers. The normative tests described in this standard are - Torque bond test (TBT), - Shear bond test (SBT), - Tensile Adhesion Test (TAT). Further two test methods for evaluating the complex bond stiffness are described in informative annexes: - Compressed shear bond test (CSBT), - Cyclic compressed shear bond test (CCSBT).

Document History

November 1, 2021
Bituminous mixtures - Test methods - Part 48: Interlayer Bonding
This document specifies test methods for determining the bond strength between an asphalt layer and other newly constructed construction layers or existing substrates in road or airfield pavements....
November 1, 2019
Bituminous mixtures - Test methods - Part 48: Interlayer Bonding
This document specifies test methods for determining the bond strength between an asphalt layer and other newly constructed construction layers or existing substrates in road or airfield pavements....
NEN-EN 12697-48
November 1, 2013
Bituminous mixtures - Test methods for hot mix asphalt - Part 48: Interlayer Bonding
This draft European Standard specifies test methods for determining the bond strength between an asphalt layer and other construction layers in road or airfield pavement. The tests can also be...
Advertisement