NEN-EN 12697-24

Bituminous mixtures - Test methods for hot mix asphalt - Part 24: Resistance to fatigue

active, Most Current
Organization: NEN
Publication Date: 1 June 2012
Status: active
Page Count: 61
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies the methods for characterising the fatigue of bituminous mixtures by alternative tests, including bending tests and direct and indirect tensile tests. The tests are performed on compacted bituminous material under a sinusoidal loading or other controlled loading, using different types of specimens and supports. The procedure is used to rank bituminous mixtures on the basis of resistance to fatigue, as a guide to relative performance in the pavement, to obtain data for estimating the structural behaviour in the road and to judge test data according to specifications for bituminous mixtures. Because this European Standard does not impose a particular type of testing device, the precise choice of the test conditions depends on the possibilities and the working range of the used device. For the choice of specific test conditions, the requirements of the product standards for bituminous mixtures need to be respected. The applicability of this document is described in the product standards for bituminous mixtures. Results obtained from different test methods or using different failure criteria are not assured to be comparable.

Document History

December 1, 2015
Bituminous mixtures - Test methods - Part 24: Resistance to fatigue
This European Standard specifies the methods for characterizing the fatigue of bituminous mixtures using alternative tests, including bending tests and direct and indirect tensile tests. The tests...
NEN-EN 12697-24
June 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 24: Resistance to fatigue
This European Standard specifies the methods for characterising the fatigue of bituminous mixtures by alternative tests, including bending tests and direct and indirect tensile tests. The tests are...
October 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 24: Resistance to fatigue
This European Standard specifies the methods for characterising the fatigue of bituminous mixtures by alternative tests, including bending tests and direct and indirect tensile tests. The tests are...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 24: Resistance to fatigue
This document specifies the methods for characterising the fatigue of bituminous mixtures by alternative tests, including bending tests and direct and indirect tensile tests. The tests are performed...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 24: Resistance to fatigue
This document specifies the methods for characterising the fatigue of bituminous mixtures by alternative tests, including bending tests and direct and indirect tensile tests. The tests are performed...
July 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 24: Resistance to fatigue
This document specifies the methods for characterising the fatigue of bituminous mixtures by alternative tests, including bending tests and direct and indirect tensile tests. The tests are performed...
October 1, 1999
Bituminous mixtures - Test methods for hot mix asphalt - Part 24: Resistance to fatigue
This document specifies the methods for characterising the fatigue of bituminous mixtures by alternative tests, including bending tests and direct and indirect tensile tests. The tests are performed...
Advertisement