NEN-EN 12808-1

Grouts for tiles - Part 1: Determination of chemical resistance of reaction resin mortars

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 13
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This European Standard applies to reaction resin ceramic tile grouts and adhesives for internal and external ceramic tile installations on walls and floors. This European Standard does not contain performance requirements or recommendations for the design and installation of ceramic tiles and grouts.

Document History

NEN-EN 12808-1
November 1, 2008
Grouts for tiles - Part 1: Determination of chemical resistance of reaction resin mortars
This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This European Standard...
March 1, 2008
Grouts for tiles - Part 1: Determination of chemical resistance of reaction resin mortars
This European Standard specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. This European Standard...
April 1, 1999
Adhesives and grouts for tiles - Part 1: Determination of chemical resistance of reaction resin mortars
Specifies the test method to be used to determine the chemical resistance of ceramic tile adhesives and grouts under anticipated service conditions. Applies to reaction resin ceramic tile grouts and...

References

Advertisement