NEN-EN 13016-1
Liquid petroleum products - Vapour pressure - Part 1: Determinaton of air saturated vapour pressure (ASVP)
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
Specifies a method for the determination of the total pressure, exerted in vacuo, by volatile, low viscosity petroleum products, components, and feedstocks containing air. An equivalent dry vapour pressure can be calculated from the air containing vapour pressure (ASVP) measurement. The conditions used in the test described in this standard are a vapour-to-liquid ratio of 4:1, a sample size of 1 l, and a test temperature of 37,8 °C.
Document History