NEN-EN 13044

Swap bodies - Coding, identification and marking

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2000
Status: inactive
Page Count: 25
ICS Code (General purpose containers): 55.180.10
ICS Code (IT applications in transport): 35.240.60
scope:

Provides a system for the identification and presentation of information about swap bodies. The identification system is intended for general application, for example in documentation, control and communications (including automatic data processing systems), as well as for display on the swap bodies and other non ISO containers (i.e.: which dimensions and testing parameters differ from those defined by the applicable ISO standards used in European transport. The methods of displaying identification and certain other data (including operational data) on swap bodies by means of permanenr marks are included.

Document History

NEN-EN 13044
July 1, 2000
Swap bodies - Coding, identification and marking
Provides a system for the identification and presentation of information about swap bodies. The identification system is intended for general application, for example in documentation, control and...
January 1, 1998
Swap bodies - Coding, identification and marking
Provides a system for the identification and presentation of information about swap bodies. The identification system is intended for general application, for example in documentation, control and...
Advertisement