NEN-EN 13148
Copper and copper alloys - Hot-dip tinned strip
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Copper products): | 77.150.30 |
scope:
Specifies: - the composition and tolerances on dimensions of strip in the thickness range from 0,10 mm up to and including 1,50 mm of copper and copper alloys to be tinned, with tin, a tin-lead alloy or other tin alloys;- the composition of the material normally used for the melt;- the properties of the untinned strip;- the properties of the hot-dip tinned strip;- the preferred thicknesses (mean values) and thickness ranges of the coatings;- the edgewise curvature of hot-dip tinned strip;- the sampling procedure;- the methods of test to be used for verification of conformity to the requirements of this standard;- the delivery conditions.
Document History