NEN-EN 13286-50

Unbound and hydraulically bound mixtures - Part 50: Method for the manufacture of test specimens of hydraulically bound mixtures using Proctor equipment or vibrating table compaction

active, Most Current
Organization: NEN
Publication Date: 1 January 2005
Status: active
Page Count: 13
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies a test method for making cylindrical specimens of hydraulically bound mixture to a predetermined density using Proctor equipment or vibrating table compaction. The method is appropriate for mixtures, or that part of a mixture, containing aggregate up to a maximum size of 31,5 mm.

Document History

NEN-EN 13286-50
January 1, 2005
Unbound and hydraulically bound mixtures - Part 50: Method for the manufacture of test specimens of hydraulically bound mixtures using Proctor equipment or vibrating table compaction
This document specifies a test method for making cylindrical specimens of hydraulically bound mixture to a predetermined density using Proctor equipment or vibrating table compaction. The method is...
January 1, 2002
Unbound and hydraulically bound mixtures - Part 50: Methods for making test specimens using proctor equipment or vibrating table compaction
This document specifies a test method for making cylindrical specimens of hydraulically bound mixture to a predetermined density using Proctor equipment or vibrating table compaction. The method is...
Advertisement