NEN-EN 13395-2

Products and systems for the protection and repair of concrete structures - Test methods - Determination of workability - Part 2: Test for flow of grout or mortar

active, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: active
Page Count: 13
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Concrete structures): 91.080.40
scope:

Specifies a method for determining the workability (or consistence) of trowel-grade hydraulic cement, PCC and PC based thixotropic mortar products for the protection and repair of concrete, as defined in EN 1504-3. The method is suitable for high flow grouts or mortars that have a maximum aggregate size of 4 mm.

Document History

NEN-EN 13395-2
June 1, 2002
Products and systems for the protection and repair of concrete structures - Test methods - Determination of workability - Part 2: Test for flow of grout or mortar
Specifies a method for determining the workability (or consistence) of trowel-grade hydraulic cement, PCC and PC based thixotropic mortar products for the protection and repair of concrete, as...
March 1, 1999
Products and systems for the protection and repair of concrete structures - Test methods - Determination of Workability - Part 2: Test for Flow of Grout or Mortar
Specifies a method for determining the workability (or consistence) of trowel-grade hydraulic cement, PCC and PC based thixotropic mortar products for the protection and repair of concrete, as...
Advertisement