DSF/ISO/DIS 15782-1

Certificate management for financial services - Part 1: Public key certificates

inactive
Organization: DS
Status: inactive
Page Count: 106
ICS Code (IT applications in banking): 35.240.40
scope:

This part of ISO 15782 defines a certificate management system for financial industry use for legal and natural
persons that includes:
. credentials and certificate contents,
. credentials and certificate contents,
. Certification Authority systems, including certificates for digital signatures and for encryption key
management,
. certificate generation, distribution, validation and renewal,
. authentication structure and certification paths,
. revocation and recovery procedures, and
. extensions to the definitions of public key certificates and Certificate Revocation Lists.
This part of ISO 15782 also recommends some useful operational procedures (e.g., distribution mechanisms,
acceptance criteria for submitted credentials).
Implementation of this part of ISO 15782 will also be based on business risks and legal requirements.
This part of ISO 15782 does not include:
. the protocol messages used between the participants in the certificate management process,
. requirements for notary and time stamping,
. Certificate Policy and Certification Practices requirements,
. requirements for trusted third parties, or
. Attribute Certificates.
While this part of ISO 15782 provides for the generation of certificates that could include a public key used for
encryption key management, it does not address the generation or transport of keys used for encryption.
Implementers wishing to comply with ISO/IEC 9594-8 . ITU-T Recommendation X.509 can utilize the
certificate structures defined by that International Standard. Those wishing to implement compatible certificate
and certificate revocation structures but without the overhead associated with the X.500 series can utilize the
ASN.1 structures defined in Annex A.
Implementers seeking additional information on Certificate Policies, Certification Practice Statements, and PKI
controls should refer to ISO 21188. ISO 21188 sets out a framework of requirements to manage a PKI

Document History

Certificate management for financial services - Part 1: Public key certificates
This part of ISO 15782 defines a certificate management system for financial industry use for legal and natural persons that includes . credentials and certificate contents, . credentials and...
DSF/ISO/DIS 15782-1
Certificate management for financial services - Part 1: Public key certificates
This part of ISO 15782 defines a certificate management system for financial industry use for legal and natural persons that includes: . credentials and certificate contents, . credentials and...
Advertisement