NEN-EN 13561/A1

External blinds - Performance requirements including safety

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 6
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the performance requirements which external blinds shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport, installation, operation and maintenance of the external blinds (see list of significant machine hazards in annex B). It applies to all external blinds as well as similar products whatever their design and nature of the materials used, as follows and defined in EN 12216: folding arm awning, trellis arm awning, pivot arm awning, slide arm awning, vertical roller awning, marquisolette, façade awning, skylight awning, conservatory awning, Dutch awning, insect screen; solar screen. This European Standard does not cover the wind resistance of fixed nor semi-fixed products, e.g. Dutch awnings, fixed or mobile and solar screen. They are not exempt from wind resistance requirements although no test methods have been established at the present time. The products covered by this European Standard may be operated manually, with or without compensating springs or by means of electric motors (power operated products). This document is not applicable to external blinds which are manufactured before the date of publication of this document. Noise aspects are not treated in the standard because this is not considered a safety issue.

Document History

April 1, 2016
External blinds and awnings - Performance requirements including safety
A description is not available for this item.
June 1, 2015
External blinds and awnings - Performance requirements including safety
NEN-EN 13561 specifies the performance requirements for blinds and awnings intended to be fitted externally to buildings and other construction works. It deals also with the significant hazards for...
September 1, 2014
External blinds and awnings - Performance requirements including safety
NEN-EN 13561 specifies the performance requirements for blinds and awnings intended to be fitted externally to buildings and other construction works. It deals also with the significant hazards for...
June 1, 2011
External blinds and awnings - Performance requirements including safety
This European Standard specifies the performance requirements which external blinds and awnings shall fulfil when fitted to a building. It deals also with the significant hazards for construction,...
October 1, 2008
External blinds - Performance requirements including safety
This European Standard specifies the performance requirements which external blinds shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
NEN-EN 13561/A1
May 1, 2008
External blinds - Performance requirements including safety
This European Standard specifies the performance requirements which external blinds shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
June 1, 2004
External blinds - Performance requirements including safety
This European Standard specifies the performance requirements which external blinds shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
June 1, 1999
External blinds - Requirements and classification
This European Standard specifies the performance requirements which external blinds shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...

References

Advertisement