NEN-EN 13864
Surfaces for sports areas - Determination of tensile strength of synthetic yarns
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Floor coverings): | 97.150 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This European Standard describes two methods for the determination of the tensile properties of pile yarns in the construction of synthetic turf. Method A is used for determining the tensile properties of synthetic yarns taken from packages prior to the manufacture of synthetic turf. Method B is used for determining the tensile properties of pile yarns from the manufactured synthetic turf. The results from the two methods are not comparable and method B is less accurate.
Document History