NEN-EN 14064-2

Thermal insulation products for buildings - In-situ formed loose-fill mineral wool (MW) products - Part 2: Specification for the installed products

active, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 26
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for blown loose-fill mineral wool products installed in lofts, masonry cavity walls and frame constructions. This European standard is a specification for the installed insulation products. This European standard describes, when taken together with Part 1 of EN 14064, the product characteristics that are linked to the essential requirements of the EU Construction Products Directive. It also specifies the checks and tests to be used for the declarations made by the installer of the product and the rules for the evaluation of conformity. This standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards. For example, see the note in the scope of Part 1 of EN 14064 regarding the possibility of special water penetration tests in different Member States. Products with a declared thermal conductivity at 10 °C greater than 0,060 W/(m·K) are not covered by this standard. This European Standard does not cover factory made mineral wool products in the form of mats, batts, rolls or boards. This standard does not cover products intended for airborne sound insulation and for acoustic absorption applications.

Document History

NEN-EN 14064-2
March 1, 2010
Thermal insulation products for buildings - In-situ formed loose-fill mineral wool (MW) products - Part 2: Specification for the installed products
This European Standard specifies the requirements for blown loose-fill mineral wool products installed in lofts, masonry cavity walls and frame constructions. This European standard is a...
August 1, 2007
Thermal insulation products for buildings - In-situ formed loose-fill mineral wool (MW) products - Part 2: Specification for the installed products
This European Standard specifies the requirements for blown loose-fill mineral wool products installed in lofts, masonry cavity walls and frame constructions. This European standard is a...
December 1, 2000
Thermal insulation products for buildings - In-situ formed loose-fill mineral wool products - Part 2: Specification for the installed products
Specifies the requirements for blown loose-fill mineral wool products for in-situ installation in lofts, masonry cavity walls and frame constructions. Is a specification for the installed insulation...
Advertisement